EN
  • EN
  • DE

HMC356LP3E

Part No HMC356LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 350 - 550 MHz | IC AMP CDMA 350MHZ-550MHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 350MHz ~ 550MHz
P1dB 21dBm
Gain 17dB
Noise Figure 1dB
RF Type CDMA, GSM
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 104mA
Test Frequency 450MHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC356
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181225-HMC356LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC356LP3E CAD Model

Description

Analog Devices HMC356LP3E RF Amplifier

The HMC356LP3E from Analog Devices Inc. is a high-performance RF amplifier designed to meet the demanding requirements of RF and microwave communication systems. This versatile amplifier offers a perfect blend of functionality and reliability, making it an ideal choice for a wide range of applications, including wireless infrastructure, satellite communications, and defense electronics.

Key Features:

  • Frequency Range: The HMC356LP3E operates over a broad frequency range, providing consistent performance across various bands.
  • Gain: It offers a high gain, which is essential for signal amplification in RF systems, ensuring clear and strong signal transmission.
  • Output Power: With a solid output power level, this amplifier can drive signals through long distances and maintain signal integrity.
  • Low Noise Figure: The low noise figure of the HMC356LP3E minimizes additional noise in the signal chain, resulting in cleaner and more accurate signal amplification.
  • Power Efficiency: Designed with power efficiency in mind, it reduces the overall power consumption of the system, which is crucial for battery-powered or energy-sensitive applications.
  • Package: The compact 3x3 mm QFN package allows for easy integration into space-constrained designs without sacrificing performance.

Applications:

  • Wireless Infrastructure
  • Satellite Communications
  • Test Equipment
  • Defense and Aerospace Systems

The HMC356LP3E RF amplifier from Analog Devices Inc. stands out with its exceptional performance and robustness. It is designed to provide reliable signal amplification with minimal distortion, making it an excellent choice for designers looking to enhance their RF and microwave communication systems. Whether it's for commercial telecommunications or critical military communication networks, the HMC356LP3E delivers top-notch performance that engineers can trust.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The HMC356LP3E is not just a component; it's a strategic choice for ensuring the highest quality in RF amplification.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8685 $69.3425
11+ $11.3794 $125.1734
16+ $11.0238 $176.3808
22+ $10.6682 $234.7004
28+ $10.3125 $288.7500
38+ $9.2458 $351.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess