EN
  • EN
  • DE

HMC358MS8GETR

Part No HMC358MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO W/BUFFER AMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function VCO, Buffer Amp
Frequency 5.8GHz ~ 6.8GHz
RF Type HiperLAN, UNII
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOPG
Base Product Number HMC358
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851613-HMC358MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC358MS8GETR CAD Model

Description

Product Overview

The HMC358MS8GETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc. It is housed in an MSOP8G package, providing a compact and efficient solution for a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC358MS8GETR operates over a broad frequency range, making it suitable for diverse applications, including those in the DC to 6 GHz range.
  • Gain: It offers a high gain of 17 dB, which is beneficial in applications where signal amplification is critical.
  • Output Power: The device provides +22 dBm of Output IP3, ensuring strong signal output without significant distortion.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.
  • Package: The MSOP8G package is not only space-saving but also offers excellent RF performance and is easy to integrate into various circuit designs.

Applications

The HMC358MS8GETR is versatile and can be used in a wide range of applications. These include:

  • Wireless Infrastructure
  • Fixed Wireless Access (FWA)
  • WLAN, WiMAX
  • Test Equipment and Sensors
  • RFID Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC358MS8GETR is no exception. It is built to meet high standards, ensuring reliable performance even in demanding environments. The device's robust design makes it suitable for both commercial and industrial applications.

Environmental Compliance

The HMC358MS8GETR is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic equipment. This compliance reflects Analog Devices Inc.'s dedication to environmental responsibility and sustainability.

In summary, the HMC358MS8GETR from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance RF amplifier with wide frequency range, high gain, and robust output power. Its compact package and compliance with environmental standards make it an ideal component for developing sophisticated and eco-friendly RF solutions.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1162 $63.8134
16+ $7.4800 $119.6800
24+ $7.2462 $173.9088
33+ $7.0125 $231.4125
43+ $6.7788 $291.4884
58+ $6.0775 $352.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess