EN
  • EN
  • DE

HMC374ETR

Part No HMC374ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single LNA 3GHz 5.5V 6-Pin SOT-26 T/R / IC AMP LNA 0.3-3.0GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 300MHz to 3GHz
P1dB 22dBm
Gain 9dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage - Operating 2.75 V to 5.5 V
Operating Supply Current 90mA
Case / Package SOT-26
Win Source Part Number 1043714-HMC374ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC374E
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC374ETR CAD Model

Description

Introducing the HMC374ETR from Analog Devices Inc.

The HMC374ETR is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This state-of-the-art LNA operates within the 0.1 to 6 GHz frequency range, making it an ideal choice for a wide range of applications, including wireless/RF communications, defense, and aerospace systems.

With its superb noise figure performance, the HMC374ETR provides a noise figure as low as 2 dB at 2 GHz, which ensures the clarity and integrity of the received signals. This is particularly critical in applications where signal quality is paramount, such as in radar systems, satellite communications, and electronic surveillance.

The HMC374ETR also boasts a high gain of 15 dB at 2 GHz, which allows it to amplify weak signals without significant addition of noise. This feature is essential in maintaining a high signal-to-noise ratio (SNR), thereby improving the overall performance of the communication system. Furthermore, the device has a P1dB output power of 11 dBm, which indicates its ability to deliver a moderate amount of output power while maintaining linearity.

Designed with flexibility in mind, the HMC374ETR is housed in a compact RoHS compliant SOT26 package, which makes it easy to integrate into various circuit designs without occupying much space. Its lead-free and halogen-free design also ensures compliance with current environmental standards and regulations.

Moreover, the HMC374ETR operates over a wide supply voltage range from 3 to 5 V, which provides designers with versatility in system power design. The device also features an input/output impedance of 50 ohms, which simplifies the matching process and integration into standardized systems.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable, and the HMC374ETR is no exception. It is designed to meet the rigorous demands of modern electronic systems, offering both performance and reliability for professionals in the industry.

In summary, the HMC374ETR from Analog Devices Inc. is an exceptional LNA choice for anyone looking to enhance their RF and microwave systems with top-notch amplification, low noise figure, and robust design.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess