EN
  • EN
  • DE

HMC383LC4TR

Part No HMC383LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC DVR AMP GAAS 24SMD / RF Amp Single Power Amp 30GHz 5.5V 24-Pin CLLCC EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 12GHz ~ 30GHz
P1dB 16.5dBm
Gain 15dB
Noise Figure 8dB
RF Type General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 100mA
Package 24-TFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 776102-HMC383LC4TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC383LC4
Introduction Date August 18, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC383LC4TR CAD Model

Description

Analog Devices Inc. Presents the HMC383LC4TR

The HMC383LC4TR is a state-of-the-art GaAs HBT MMIC Amplifier that has been meticulously designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular component is part of their Hittite Microwave product line, which is well-known for delivering exceptional quality and reliability in the field of RF and microwave circuits.

Key Features and Benefits

  • High Frequency Range: The HMC383LC4TR operates over a broad frequency range from 17 to 40 GHz, making it suitable for a wide array of applications, including point-to-point radios, VSAT, military & space, and fiber optics.
  • Excellent Gain: It provides a high gain of 15 dB, which is consistent over the entire operating frequency range, ensuring optimal signal amplification for your application.
  • Output Power: With an output power of +17 dBm, this amplifier can drive a variety of components in your signal chain without the need for additional amplification stages.
  • Single Supply Voltage: The HMC383LC4TR operates on a single supply voltage of +5V, simplifying power supply design and integration into your system.
  • Compact Package: Enclosed in a 4x4 mm QFN package, the amplifier is designed for easy integration into space-constrained applications while maintaining excellent thermal performance.

Applications

The versatile nature of the HMC383LC4TR makes it an ideal choice for various high-frequency applications. It is particularly suited for:

  • Telecommunications Infrastructure
  • Test Instrumentation
  • Satellite Communications
  • Radar Systems
  • Electronic Warfare

The HMC383LC4TR is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that pushes the boundaries of RF and microwave design. By integrating this amplifier into your product, you can expect enhanced performance, reliability, and efficiency that are synonymous with Analog Devices' products.

For detailed specifications, application notes, and support resources, please refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess