EN
  • EN
  • DE
  • IT

HMC386LP4E

Part No HMC386LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.6GHZ-2.8GHZ 24QFN  /  RF Amplifier IC 2.6GHz ~ 2.8GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 2.6GHz ~ 2.8GHz
Voltage - Supply 3V
Current - Supply 35mA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-HMC386LP4E,ANAANAHMC386LP4E,1127-1358,-2735-HMC386LP4E
Standard Package 1
Win Source Part Number 1022119-HMC386LP4E
Ultra Librarian 3D Model Ultra Librarian HMC386LP4E CAD Model

Description

Analog Devices Inc. HMC386LP4E RF Amplifier

The HMC386LP4E from Analog Devices Inc. is a high-performance RF amplifier that is designed to meet the demanding requirements of modern wireless communication systems. This compact and efficient amplifier module is part of Analog Devices’ Hittite Microwave product line and is well-suited for a variety of applications, including cellular/3G, LTE, WiMAX, ISM, and WLAN systems.

Constructed with Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (pHEMT) technology, the HMC386LP4E provides excellent gain and a low noise figure, making it an ideal choice for both receiver and transmitter chains where signal integrity is critical. The amplifier operates within the frequency range of 0.7 GHz to 3.8 GHz, offering wideband capability and flexibility for use in multiple RF bands.

Key features of the HMC386LP4E include:

  • High Gain: The amplifier provides 17 dB of gain, which is beneficial for maintaining signal strength across long transmission paths or in complex systems with multiple stages.
  • Low Noise Figure: With a noise figure of just 2 dB, the HMC386LP4E ensures that the signal-to-noise ratio is maintained, resulting in clearer and more reliable communication.
  • Power Output: The device is capable of delivering +13 dBm of output power at 1 dB compression point, providing sufficient power for a range of RF applications.
  • Single Supply Voltage: The HMC386LP4E operates on a single supply voltage of +3V to +5V, simplifying power supply design and integration into existing systems.
  • RoHS Compliant: The amplifier is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

The HMC386LP4E comes in a 4x4 mm QFN leadless package, which is not only space-saving but also offers excellent RF and thermal performance. The compact size and surface-mount package make it easy to integrate into a variety of circuit board layouts.

Analog Devices Inc. is known for its high-quality products and the HMC386LP4E is no exception. With its robust design and superior performance, this RF amplifier is an excellent choice for designers looking to enhance their communication systems with reliable and effective signal amplification.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3388 $72.6776
4+ $29.8165 $119.2660
6+ $28.8847 $173.3082
8+ $27.9530 $223.6240
10+ $27.0212 $270.2120
13+ $24.2259 $314.9367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess