EN
  • EN
  • DE

HMC388LP4E

Part No HMC388LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 3.15 - 3.4 GHz | IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3.15GHz ~ 3.4GHz
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 39mA
Test Frequency 3.1GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC388
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181243-HMC388LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC388LP4E CAD Model

Description

The HMC388LP4E, manufactured by Analog Devices Inc., is a high-performance, wideband Direct Quadrature Modulator designed to meet the rigorous demands of communication infrastructure systems. This advanced component is an essential building block for modern radio systems, including those used in wireless communication, satellite, and broadband applications.

Key Features

  • Frequency Range: The HMC388LP4E operates over a broad frequency range, making it versatile for various applications. It is capable of supporting IF frequencies from DC to 1 GHz and RF frequencies from 1 GHz to 4 GHz, providing designers with a flexible solution for multiple communication bands.
  • High Linearity: Exhibiting exceptional linearity, the modulator ensures minimal distortion in signal transmission, which is critical for maintaining signal integrity in high-speed communication links.
  • Low Noise: With its low noise floor, the HMC388LP4E contributes to the overall system performance by maintaining a high signal-to-noise ratio, which is crucial for clear and reliable communication.
  • Integration: The modulator integrates a wideband I/Q mixer, LO buffer amplifier, and RF balun, which simplifies the design process and reduces the bill of materials for system designers.
  • Power Consumption: Designed for efficiency, the HMC388LP4E operates with a single 5V supply and has a low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the HMC388LP4E allows it to be used in a wide array of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Fixed Wireless Access
  • Wireless Local Loop
  • Satellite VSAT Modems
  • Broadband Wireless Access

Package and Quality

The HMC388LP4E is offered in a compact 4x4 mm QFN leadless package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product complies with RoHS directives, making it an environmentally conscious choice for your design needs.

For further information, datasheets, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6428 $61.2856
4+ $25.1429 $100.5716
7+ $24.3571 $170.4997
9+ $23.5714 $212.1426
11+ $22.7857 $250.6427
15+ $20.4286 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess