EN
  • EN
  • DE

HMC394LP4

Part No HMC394LP4
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs HBT PROGRAMMABLE 5-BIT COUNTER, DC - 2.2 GHz | RF HBT PROG 5BIT COUNTER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Counter
Frequency 0Hz ~ 2.2GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC394
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181248-HMC394LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC394LP4 CAD Model

Description

The HMC394LP4 is a high-performance GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This VCO is well-suited for applications requiring a high-quality signal source with a low phase noise characteristic in the frequency range of 5.5 to 6.0 GHz.

Key Features

  • Frequency Range: The HMC394LP4 operates over a frequency range of 5.5 to 6.0 GHz, making it versatile for various applications such as point-to-point radios, VSAT, military & space, and test instrumentation.
  • Output Power: It provides a +5 dBm output power, ensuring sufficient signal strength for most demanding applications.
  • Phase Noise Performance: The device boasts excellent phase noise performance, which is essential for systems requiring high signal purity and stability.
  • Supply Voltage: The VCO operates on a single +5V supply, simplifying the power supply design.
  • Package: It is packaged in a compact 4x4 mm QFN leadless package, which saves valuable board space and is suitable for surface mount technology (SMT).

Applications

The HMC394LP4 is ideal for a broad range of applications that demand a high-performance VCO with a stable and precise oscillation frequency. Its primary applications include:

  • Fixed Wireless Access (FWA)
  • Microwave Radio
  • Test and Measurement Equipment
  • Satellite Communications Systems (SATCOM)
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC394LP4 is no exception. It is fabricated using advanced Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, which provides superior performance and consistency across units.

With its robust design and reliable performance, the HMC394LP4 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality VCO to integrate into their RF and microwave systems.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9142 $68.9142
2+ $56.5450 $113.0900
3+ $54.7780 $164.3340
4+ $53.0110 $212.0440
5+ $51.2439 $256.2195
7+ $45.9428 $321.5996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess