EN
  • EN
  • DE

HMC406MS8GETR

Part No HMC406MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC PWR AMP HBT INGAP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 5GHz to 6GHz
P1dB 27dBm
Gain 17dB
Noise Figure 6dB
RF Type WiMax, WLAN
Supply Voltage - Operating 5V
Operating Supply Current 300mA
Test Frequency 5.8GHz
Case / Package 8-MSOP-EP
Win Source Part Number 204876-HMC406MS8GETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC406MS8GETR CAD Model

Description

The HMC406MS8GETR is a high-quality RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically crafted to meet the rigorous demands of RF and microwave applications, providing exceptional performance, reliability, and versatility.

Key Features

  • Frequency Range: The HMC406MS8GETR operates over a broad frequency range, making it suitable for a variety of applications in the RF and microwave domain.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems and ensures minimal signal loss across the frequency spectrum.
  • Output Power: This amplifier provides robust output power levels that contribute to its effectiveness in transmitting signals over long distances.
  • Power Efficiency: Designed with power efficiency in mind, the HMC406MS8GETR minimizes power consumption, which is crucial for battery-powered devices and systems where power efficiency is paramount.
  • Package: The device comes in an MS8G package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The versatility of the HMC406MS8GETR allows it to be used in a wide array of applications, including:

  • Wireless infrastructure
  • Test equipment
  • Satellite communications
  • Fiber optic systems
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC406MS8GETR is no exception. It is built to meet the highest industry standards, ensuring reliable performance even under the most challenging conditions. With its robust design and proven manufacturing processes, this RF amplifier is designed to deliver consistent performance over its operational lifespan.

Conclusion

The HMC406MS8GETR from Analog Devices Inc. stands out as an exemplary RF amplifier, offering a combination of high performance, efficiency, and versatility. Whether for commercial or industrial applications, this product is engineered to enhance the functionality and reliability of your RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8823 $55.0584
18+ $5.6471 $101.6478
28+ $5.4706 $153.1768
38+ $5.2941 $201.1758
49+ $5.1177 $250.7673
66+ $4.5882 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess