EN
  • EN
  • DE

HMC408LP3

Part No HMC408LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC 1 WATT POWER AMPLIFIER, 5.1 - 5.9 GHz | IC AMP HIPERLAN 5.1-5.9GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 5.1GHz ~ 5.9GHz
P1dB 30dBm
Gain 20dB
Noise Figure 6dB
RF Type HiperLAN, UNII
Supply Voltage (V) 5V
Supply Current 750mA
Test Frequency 5.8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC408
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181260-HMC408LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC408LP3 CAD Model

Description

Product Overview: HMC408LP3 from Analog Devices Inc.

The HMC408LP3 is a high-performance, easy-to-use, fully integrated RF Power Amplifier (PA) from Analog Devices Inc., designed for a variety of applications across multiple industries. This versatile component is particularly well-suited for use in wireless infrastructure, test equipment, and defense electronics, where reliable and efficient RF amplification is critical.

Key Features

  • Frequency Range: The HMC408LP3 operates over a wide frequency range from 5 GHz to 6 GHz, making it ideal for C-band radio communications and other high-frequency applications.
  • Output Power: It delivers a high output power of +28 dBm, ensuring robust signal transmission for a variety of RF applications.
  • Gain: The device offers a high gain of 29 dB, which allows for significant signal amplification without the need for external gain stages.
  • Efficiency: With a power-added efficiency (PAE) of 28%, the HMC408LP3 is designed to maximize performance while minimizing power consumption.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC408LP3 is suitable for space-constrained applications and can be easily integrated into existing designs.
  • Supply Voltage: It operates on a single supply voltage of 5V, simplifying power supply design and integration.

Applications

  • Fixed Wireless Access (FWA)
  • Wireless Local Area Network (WLAN) and WiFi
  • Point-to-Point and Point-to-Multipoint Radios
  • Wireless Infrastructure
  • Test Instrumentation
  • Defense and Military Communications

The HMC408LP3 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality RF components. Its integration of a power amplifier with such a broad frequency range and high output power into a compact package underscores the importance of efficiency and versatility in modern RF design. Whether for commercial wireless applications or demanding defense communication systems, the HMC408LP3 delivers on performance and reliability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess