EN
  • EN
  • DE

HMC410AMS8GE

Part No HMC410AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC DOUBLE-BALANCED HIGH IP3 MIXER, 9 - 15 GHz | IC MIXER HI IP3 DBL-BAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 9GHz ~ 15GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC410
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181263-HMC410AMS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC410AMS8GE CAD Model

Description

The HMC410AMS8GE from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier that operates within the frequency range of 5.5 to 10.5 GHz. This versatile amplifier is designed to deliver exceptional output power, gain, and efficiency, making it an ideal solution for a wide range of applications, including point-to-point radios, military and space, and fiber-optic applications.

Key Features

  • Frequency Range: The HMC410AMS8GE is designed to cover a broad frequency spectrum from 5.5 GHz to 10.5 GHz, catering to various high-frequency applications.
  • Output Power: It provides a high output power level, which is essential for applications requiring a strong signal transmission.
  • Gain: The amplifier boasts a high gain value, ensuring that the signal is amplified significantly as it passes through the component.
  • Power Efficiency: Due to its GaAs PHEMT technology, it offers excellent power efficiency, which is crucial for minimizing power consumption and heat generation.
  • Package Type: The device comes in an MSOP8G package, which is known for its compact size and reliability in a variety of PCB (Printed Circuit Board) designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Satellite Communication Systems
  • Fiber Optic Applications

Product Specifications

Parameter Value
Frequency Range 5.5 - 10.5 GHz
Output Power (P1dB) 22 dBm (Typical)
Gain 17 dB (Typical)
Package MSOP8G

The HMC410AMS8GE is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that enhances performance and reliability. With its robust design and superior specifications, the HMC410AMS8GE stands out as a top choice for designers and engineers looking to leverage high-frequency power amplification in their systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1104 $65.5520
11+ $10.7577 $118.3347
17+ $10.4216 $177.1672
23+ $10.0855 $231.9665
30+ $9.7494 $292.4820
40+ $8.7410 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess