EN
  • EN
  • DE

HMC424A

Part No HMC424A
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 3DB DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 13 GHz
Package / Case Die
Base Product Number HMC424
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873756-HMC424A
Ultra Librarian 3D Model Ultra Librarian HMC424A CAD Model

Description

The HMC424A from Analog Devices Inc. is a versatile digital attenuator designed for RF and microwave applications. This high-performance component is a part of Analog Devices' broad portfolio of radio frequency (RF) solutions, which are integral in modern wireless, satellite, and broadband communications.

Key Features

  • Frequency Range: The HMC424A operates over a broad frequency range from DC to 4 GHz, making it suitable for a wide array of applications, including cellular infrastructure, test equipment, and military systems.
  • Attenuation Range: It offers a fine attenuation range from 0 dB up to 31.5 dB, with 0.5 dB steps, allowing for precise control over signal levels.
  • High Linearity: The device boasts excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Single Positive Control Line Per Bit: The attenuator is controlled using a single positive control line per bit, which simplifies the interface and reduces the complexity of the control logic.
  • CMOS Compatible: It is compatible with CMOS logic levels, ensuring easy integration with modern digital circuitry.
  • Power Supply: The HMC424A operates with a single positive supply voltage, further simplifying the power supply design.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Fiber Optic Systems
  • Military and Space

Product Specifications

Parameter Value
Frequency Range DC - 4 GHz
Attenuation Range 0 dB to 31.5 dB
Attenuation Step 0.5 dB
Insertion Loss Typically 2 dB at 2 GHz
Supply Voltage +3 V to +5 V
Control Voltage 0 to +5 V (CMOS compatible)

For engineers and designers looking for a reliable and high-quality digital attenuator, the HMC424A from Analog Devices Inc. offers a compelling mix of performance, flexibility, and ease of use. Its robust design and compatibility with a wide range of systems make it an ideal choice for demanding RF applications.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8195 $68.4585
5+ $21.3472 $106.7360
8+ $20.6111 $164.8888
11+ $19.1389 $210.5279
14+ $18.4028 $257.6392
17+ $17.6667 $300.3339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess