EN
  • EN
  • DE

HMC438MS8GETR

Part No HMC438MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-7GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Prescaler
Frequency 0Hz ~ 7GHz
RF Type General Purpose
Secondary Attributes Divide by 5
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSG
Family Part Number HMC438
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718533-HMC438MS8GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC438MS8GETR CAD Model

Description

Product Overview: HMC438MS8GETR by Analog Devices Inc.

The HMC438MS8GETR is a state-of-the-art RF mixer product manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This RF mixer is part of the Hittite Microwave product line and is designed to cater to the demanding needs of modern wireless communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications in RF and IF systems.
  • Conversion Gain: The HMC438MS8GETR offers a conversion gain feature, which enhances signal strength and improves overall system performance.
  • Integrated LO Amplifier: An integrated local oscillator (LO) amplifier simplifies design and reduces component count, leading to a more compact and efficient system design.
  • Surface-Mount Package: It comes in an MSOP8G surface-mount package, which is suitable for automated assembly processes, saving time and cost in manufacturing.

Applications

The HMC438MS8GETR is ideal for a wide range of applications, including:

  • Cellular/4G & 5G telecommunications
  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. ensures that the HMC438MS8GETR meets the highest standards of quality and reliability. Each mixer is rigorously tested to perform under a wide range of environmental conditions, making it a reliable choice for mission-critical applications.

Environmental and Regulatory Compliance

The HMC438MS8GETR complies with various environmental and regulatory standards, including RoHS and REACH. This commitment to environmental stewardship ensures that the product is not only advanced in technology but also responsible in its ecological impact.

Ordering Information

The product is available in tape and reel packaging, facilitating its integration into high-volume production lines. As the 'TR' suffix indicates, this product is provided in tape and reel format for ease of handling and use in automated manufacturing processes.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their website to access technical documentation and support resources.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0598 $53.0598
3+ $49.7015 $149.1045
4+ $48.0224 $192.0896
5+ $44.6642 $223.3210
6+ $42.9851 $257.9106
8+ $41.3060 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess