EN
  • EN
  • DE

HMC443LP4E

Part No HMC443LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 9.8 - 11.2 GHz OUTPUT | IC MULTIPLIER X4 ACTIVE 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Multiplier
Frequency 9.8GHz ~ 11.2GHz
RF Type X-Band
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC443
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181299-HMC443LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC443LP4E CAD Model

Description

The HMC443LP4E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier that is designed to offer excellent gain and a wide bandwidth for a variety of RF and microwave applications. This product is known for its exceptional quality and reliability, which is a hallmark of Analog Devices' products.

Key Features:

  • Frequency Range: The HMC443LP4E operates within the frequency range of 2 GHz to 6 GHz, making it versatile for a broad array of applications including test equipment, military and space, as well as telecommunications.
  • High Gain: It provides a high gain of 17 dB which is beneficial for signal amplification in complex RF circuits.
  • Output Power: With an output power of +27 dBm at 1 dB compression point, this amplifier can drive a significant amount of power into the load without significant distortion.
  • Power Added Efficiency: The device offers excellent power added efficiency (PAE) which is critical for reducing power consumption in high-performance systems.
  • Package: It comes in a 4x4mm QFN leadless package, which allows for a compact design footprint and is suitable for surface mount technology (SMT).

Applications:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Military radar, EW, and ECM systems
  • Space and satellite communications
  • Test instrumentation

The HMC443LP4E is a testament to Analog Devices' commitment to providing advanced technology that enhances the performance and efficiency of electronic systems. Its robust design and solid performance make it suitable for demanding environments and applications where reliability and functionality are critical. With its broad frequency range, high gain, and efficient power handling, the HMC443LP4E is an ideal solution for designers looking to improve their RF and microwave communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess