EN
  • EN
  • DE

HMC452QS16GETR

Part No HMC452QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 400MHZ-2.2GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz 16-QSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 16-QSOP
Family Name HMC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873762-HMC452QS16GETR
Ultra Librarian 3D Model Ultra Librarian HMC452QS16GETR CAD Model

Description

The HMC452QS16GETR is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This product is engineered to deliver exceptional performance in a wide range of RF (Radio Frequency) and microwave applications, making it an ideal choice for telecommunications, aerospace, and defense industries.

Key Features

  • Frequency Range: The HMC452QS16GETR operates over a broad frequency range, making it versatile for various applications.
  • High Gain: It offers a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: This power amplifier can deliver substantial output power, ensuring strong signal transmission or efficient driving of subsequent stages in a signal chain.
  • Efficiency: The device is designed for high efficiency, which is critical for minimizing power consumption and heat generation in high-performance systems.
  • Package: Housed in a QS16 package, the HMC452QS16GETR is compact and suitable for space-constrained applications.

Applications

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Instrumentation
  • Military & Space
  • Fiber Optic

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that meet rigorous industry standards. The HMC452QS16GETR is built with this commitment in mind, ensuring reliability and performance consistency. This product is available in a tape and reel format (denoted by the 'TR' in the part number), which facilitates automated assembly processes for high-volume production.

Ordering Information

For purchasing and detailed information about the HMC452QS16GETR, customers can visit the Analog Devices Inc. website or contact their local sales representative. The product is available for order in various quantities to meet the needs of both small-scale and large-scale operations.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess