EN
  • EN
  • DE

HMC495LP3E

Part No HMC495LP3E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description SiGe WIDEBAND DIRECT MODULATOR RFIC, 250 - 3800 MHz | RF MODULATOR 250MHZ-3.8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Modulator
LO Frequency 250MHz ~ 3.8GHz
RF Frequency 250MHz ~ 3.8GHz
P1dB 2dBm
Noise Floor -158dBm/Hz
Output Power -6dBm
Supply Current 108mA
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC495
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181349-HMC495LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC495LP3E CAD Model

Description

Product Overview: HMC495LP3E from Analog Devices Inc.

The HMC495LP3E is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This LNA operates in the frequency range of 3.5 GHz to 4.5 GHz, making it an ideal choice for a variety of RF and microwave applications, including point-to-point radios, satellite communication systems, and military end-use.

Constructed with the latest Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, the HMC495LP3E provides exceptional noise performance with a noise figure as low as 2.5 dB. This low noise figure is achieved while offering a high gain of 17 dB, which is crucial for maintaining signal integrity in communication systems.

The HMC495LP3E comes in a compact 3x3 mm surface-mount leadless package (LP3E), which is designed for space-constrained applications. The small form factor does not compromise the device's performance and allows for easy integration into system designs. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

In terms of power handling, the HMC495LP3E boasts an output power of +18 dBm at 1 dB compression point (P1dB), ensuring robust performance even under high-power conditions. Additionally, the LNA has a supply voltage of +3.3V, making it compatible with common system power rails and further simplifying power management within the system.

The MMIC also features an input/output return loss of 15 dB, which minimizes signal reflection and maximizes power transfer. This is particularly important in maintaining the quality of the signal transmission and reception in sensitive RF applications.

Overall, the HMC495LP3E from Analog Devices Inc. is a versatile, high-performance LNA that offers a balance of low noise figure, high gain, and excellent linearity. Its compact size, coupled with its robust electrical performance, makes it a top choice for designers looking to enhance the performance of their RF and microwave communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,874 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess