EN
  • EN
  • DE

HMC513LP5E

Part No HMC513LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 10.43 - 11.46 GHz | VCO 5.4725/10.945GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 5.215 ~ 5.73GHz, 10.43 ~ 11.46GHz
Frequency - Center 5.4725GHz, 10.945GHz
Supply Voltage (V) 3V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 290mA
Pushing (MHz/V) 25
Power (dBm) -7±3, 8±3, 7.5±2.5
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC513
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181364-HMC513LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC513LP5E CAD Model

Description

Product Overview: HMC513LP5E by Analog Devices Inc.

The HMC513LP5E is a high-performance, wideband, Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This advanced RF component is designed to meet the stringent requirements of fast-switching and low phase noise applications in communication systems.

The device operates over a broad frequency range from 3.6 GHz to 4.2 GHz, making it an ideal solution for diverse applications such as satellite communications, point-to-point radios, and military end-use. It delivers excellent spectral purity and has a flexible architecture that allows for a variety of output frequencies, which can be precisely controlled and programmed through a serial or parallel interface.

The HMC513LP5E is housed in a compact 5x5 mm QFN package that is RoHS compliant, minimizing the PCB footprint and simplifying system integration. The robust design of this PLL with an integrated VCO ensures reliable performance under varying conditions and is optimized for low power consumption, which is critical for battery-powered and energy-efficient systems.

Key features of the HMC513LP5E include:

  • Wide frequency range: 3.6 GHz to 4.2 GHz
  • Low phase noise performance for high signal integrity
  • Fast frequency switching capability
  • Programmable via serial/parallel interface for flexible control
  • Output power: +5 dBm typical
  • Supply voltage: 5V
  • Compact 5x5 mm QFN package
  • RoHS compliant for environmental sustainability

With its exceptional performance and versatility, the HMC513LP5E is an excellent choice for designers looking to upgrade their RF systems with a reliable, high-frequency PLL solution. Analog Devices Inc. remains at the forefront of RF technology by providing innovative components that push the boundaries of what's possible in communication systems.

You May Also Be Interested in

Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 515MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0491 $78.0982
4+ $32.0403 $128.1612
6+ $31.0390 $186.2340
8+ $30.0378 $240.3024
10+ $29.0366 $290.3660
14+ $26.0328 $364.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess