EN
  • EN
  • DE

HMC517LC4

Part No HMC517LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SMT PHEMT LOW NOISE AMPLIFIER, 17 - 26 GHz | IC RF AMP GP 17GHZ-26GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 17GHz ~ 26GHz
P1dB 13dBm
Gain 19dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 3V
Supply Current 67mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC517
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181367-HMC517LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC517LC4 CAD Model

Description

Product Overview: HMC517LC4 - Analog Devices Inc.

The HMC517LC4 is a high-performance, wideband, GaAs PHEMT MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc. This VCO operates within the frequency range of 16 GHz to 21 GHz, making it an ideal choice for applications that demand a high-frequency source with a wide tuning range.

The HMC517LC4 integrates resonators, negative resistance devices, and varactor diodes, all within a compact 4x4 mm leadless chip carrier package. This integration results in a product that not only saves space but also simplifies the design process for system engineers. The device is capable of producing +11 dBm of output power across the entire frequency range, which ensures a strong and clear signal in various applications.

With a typical phase noise performance of -100 dBc/Hz at 100 kHz offset, the HMC517LC4 provides excellent spectral purity. This characteristic is essential for systems that require low phase noise performance, such as point-to-point radios, satellite communication systems, and military radar applications. The VCO's wide frequency range and low phase noise also make it suitable for use in test and measurement equipment and electronic warfare systems.

The HMC517LC4 features a tuning voltage range of 0 to 13V, allowing precise frequency control, which is critical for many high-frequency applications. The device also operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC517LC4 is no exception. It is RoHS compliant and adheres to strict manufacturing standards, ensuring both reliability and performance. Whether for commercial, industrial, or military applications, the HMC517LC4 from Analog Devices Inc. stands as a versatile and robust choice for designers in need of a high-frequency VCO.

Note: For more detailed specifications and application information, please refer to the HMC517LC4 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7482 $89.7482
2+ $86.9435 $173.8870
3+ $84.1389 $252.4167
4+ $81.3343 $325.3372
5+ $72.9204 $364.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess