EN
  • EN
  • DE

HMC530LP5ETR

Part No HMC530LP5ETR
Manufacturer Analog Devices Inc.
Catalog Oscillators
Description VCO 5.075/10.15GHZ 2-12V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 5.075GHz, 10.15GHz Center Frequency 2 Voltage Controlled Oscillator -5.5±2.5, 11±3 dBm 20 2nd Harmonic Typ (dBc)
Manufacturer Analog Devices Inc.
Series HMC530
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Family Name HMC530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC530LP5ETR-ND, 1127-3481-6, 1127-3481-2, 1127-3481-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873770-HMC530LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC530LP5ETR CAD Model

Description

Product Overview: HMC530LP5ETR by Analog Devices Inc.

The HMC530LP5ETR is a high-performance, versatile integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing innovative solutions that cater to the complex needs of modern electronics. The HMC530LP5ETR is primarily used in RF and microwave applications, where precision and reliability are paramount.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications in the wireless communication spectrum.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the HMC530LP5ETR ensures minimal signal degradation, which is essential for high-performance systems.
  • Integration: The chip integrates multiple functions, which can help reduce the overall component count and system complexity.
  • Surface-Mount Package: The HMC530LP5ETR comes in a compact, surface-mount package (LP5E), which is conducive to modern PCB design and space-saving requirements.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability across various environmental conditions.

Applications

The versatility of the HMC530LP5ETR makes it an ideal choice for a broad range of applications. These include, but are not limited to:

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its rigorous quality control and the HMC530LP5ETR is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it performs to specifications in even the most demanding applications.

Conclusion

In conclusion, the HMC530LP5ETR from Analog Devices Inc. is a robust, high-performance component that offers designers the flexibility and reliability needed to construct advanced RF and microwave systems. With its broad frequency range, high linearity, and low noise figure, this product stands out as a superior choice for a wide array of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess