EN
  • EN
  • DE

HMC531LP5ETR

Part No HMC531LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 13.6-14.9GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 13.6GHz ~ 14.9GHz
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 300mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC531
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718539-HMC531LP5ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC531LP5ETR CAD Model

Description

Product Overview: HMC531LP5ETR by Analog Devices Inc.

The HMC531LP5ETR is a high-performance, versatile microwave frequency divider from Analog Devices Inc., designed to cater to a wide array of RF applications. This advanced device is part of the Hittite Microwave product family, known for its precision and reliability in complex RF systems. The HMC531LP5ETR operates within a frequency range that makes it suitable for a variety of applications, including point-to-point radios, VSAT, military radar systems, and test instrumentation.

The HMC531LP5ETR is housed in a compact 5x5 mm QFN package, making it an ideal choice for space-constrained applications. Despite its small size, this frequency divider does not compromise on performance. It features a divide-by-4 architecture, which provides consistent output across a broad frequency spectrum. This allows the device to maintain high signal integrity, which is crucial for maintaining the performance of the overall RF system.

With an input frequency range from 10 GHz to 20 GHz, the HMC531LP5ETR is capable of supporting high-frequency operations with ease. The device exhibits excellent phase noise performance, which is a critical parameter for maintaining signal clarity in communication and radar systems. Additionally, the HMC531LP5ETR offers a low additive SSB phase noise figure, further enhancing the signal quality.

The HMC531LP5ETR also boasts a wide temperature range, ensuring reliable operation under varying environmental conditions. This makes it suitable for deployment in outdoor equipment and systems that may be subjected to harsh temperatures. The device's robust design also includes ESD protection, safeguarding it from potential damage during handling and operation.

Analog Devices Inc. has equipped the HMC531LP5ETR with a user-friendly interface, allowing for seamless integration into various circuit designs. The device is RoHS compliant, adhering to environmental standards and making it suitable for use in markets with strict RoHS regulations.

Overall, the HMC531LP5ETR from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable RF components that meet the demanding needs of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0491 $78.0982
4+ $32.0403 $128.1612
6+ $31.0390 $186.2340
8+ $30.0378 $240.3024
10+ $29.0366 $290.3660
14+ $26.0328 $364.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess