EN
  • EN
  • DE

HMC536MS8GE

Part No HMC536MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Active
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 32dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 6GHz
IIP3 48dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type General Purpose
Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSG
Win Source Part Number HMC536MS8GE-146985
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC536MS8GE CAD Model

Description

Product Overview: HMC536MS8GE - Analog Devices Inc.

The HMC536MS8GE is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage-Controlled Oscillator) designed by Analog Devices Inc., a leader in high-performance semiconductors. This VCO integrates resonators, negative resistance devices, varactor diodes, and features a buffered output stage in a compact MSOP8G package.

Operating within the frequency range of 2.535 GHz to 2.655 GHz, the HMC536MS8GE offers excellent phase noise performance of -107 dBc/Hz at 100 kHz offset, making it ideally suited for applications requiring high signal purity. With a wide tuning voltage range of 0 to 20 V, this VCO provides designers with flexibility in frequency control for their systems.

The device is powered by a single 5V supply and consumes a typical 29 mA, which is relatively low for its performance class. The output power is also commendable at 5 dBm, ensuring a robust signal for further processing. The HMC536MS8GE's MSOP8G package is surface-mountable and compatible with standard manufacturing processes, facilitating easy integration into a wide range of electronic systems.

Applications for the HMC536MS8GE are diverse and include use in Point-to-Point and Point-to-Multipoint Radios, VSAT, Military & Space, as well as Test Instrumentation. Its high level of integration and performance make it a valuable component in PLL (Phase-Locked Loop) synthesizer designs and other systems where stable and precise frequency generation is critical.

In summary, the HMC536MS8GE from Analog Devices Inc. is a highly integrated, efficient, and reliable VCO solution for designers looking to achieve superior phase noise characteristics in their RF and microwave applications. Its ease of use, combined with outstanding performance, makes it an excellent choice for advanced communication systems and signal generation requirements.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess