EN
  • EN
  • DE

HMC539ALP3

Part No HMC539ALP3
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 8DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Attenuation Value 8dB
Frequency Range 0 Hz ~ 4 GHz
Power (Watts) -
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC539
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373217-HMC539ALP3
Ultra Librarian 3D Model Ultra Librarian HMC539ALP3 CAD Model

Description

Analog Devices Inc. HMC539ALP3E RF Amplifier

The HMC539ALP3E from Analog Devices Inc. is a high-performance RF amplifier designed for a range of demanding applications. This amplifier is part of the company's Hittite Microwave Products, renowned for their quality and reliability in the field of microwave and RF technologies. The HMC539ALP3E is particularly suitable for use in telecommunications, aerospace, and test equipment, where it provides excellent signal amplification with minimal distortion.

Constructed with GaAs PHEMT technology, the HMC539ALP3E operates within the frequency range of 2 GHz to 20 GHz, making it an extremely versatile component for various high-frequency applications. Its broad bandwidth is complemented by a balanced design that ensures consistent performance across the entire range.

This RF amplifier offers a high gain of 17 dB, which allows for significant signal enhancement without the need for additional amplification stages. With an output power of +22 dBm at 1 dB compression point, the HMC539ALP3E can drive a wide array of RF components and systems, ensuring strong and clear signal transmission.

The HMC539ALP3E comes in a compact 3x3 mm QFN package, which is RoHS compliant and compatible with surface mount technology (SMT). This small form factor enables easy integration into densely packed circuit boards, saving valuable space without compromising on performance.

The amplifier also features an output IP3 of +33 dBm, indicating its ability to maintain linearity at high output levels. This characteristic is particularly important in complex signal environments where multiple carriers are present, as it helps to prevent intermodulation distortion and preserve signal integrity.

For applications requiring precise control over signal amplification, the HMC539ALP3E includes an adjustable bias that allows users to optimize the amplifier's performance for specific use cases. This level of customization ensures that the amplifier can meet the unique requirements of various high-frequency systems.

With its robust design, high gain, and wide bandwidth, the HMC539ALP3E from Analog Devices Inc. is an excellent choice for professionals looking for a reliable and efficient solution to enhance RF signal strength in their electronic designs.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3740 $64.1220
6+ $17.5376 $105.2256
9+ $16.9896 $152.9064
13+ $16.4415 $213.7395
16+ $15.8935 $254.2960
22+ $14.2493 $313.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess