EN
  • EN
  • DE

HMC539LP3ETR

Part No HMC539LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 5BIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Attenuation Value 0.25dB ~ 7.75dB
Frequency Range 0 ~ 4GHz
Impedance 50 Ohm
Package 16-VFQFN Exposed Pad
Manufacturer Homepage www.analog.com
Win Source Part Number 714390-HMC539LP3ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC539LP3
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian HMC539LP3ETR CAD Model

Description

Product Overview: HMC539LP3ETR by Analog Devices Inc.

The HMC539LP3ETR is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), MMIC (Monolithic Microwave Integrated Circuit) low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications.

Key Features

  • Frequency Range: The LNA operates over a wide frequency range of 17 to 27 GHz, making it suitable for a variety of applications in the K and Ka microwave bands.
  • Gain: It offers a high gain of 12 dB, providing significant signal amplification for weak signals in the target frequency range.
  • Noise Figure: With a low noise figure of 2 dB, the HMC539LP3ETR ensures excellent signal-to-noise ratio, which is critical for high-sensitivity receivers.
  • Output Power: The device delivers an output power of 18 dBm at 1 dB compression point, ensuring good linearity and signal strength.
  • Package: The LNA is housed in a compact 3x3 mm QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the HMC539LP3ETR allows it to be used in a variety of RF and microwave applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal)
  • Test instrumentation
  • Space and satellite communications
  • Military radar systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC539LP3ETR is no exception and is designed to meet the stringent requirements of the most demanding applications. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

Conclusion

With its robust performance, wide frequency range, and compact form factor, the HMC539LP3ETR from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and efficiency of their high-frequency communication systems. Its integration into your design will ensure top-tier performance and reliability, backed by the trusted name of Analog Devices.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $6.0376
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $61.5790
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7135 $60.4215
19+ $6.2804 $119.3276
29+ $6.0638 $175.8502
42+ $5.6306 $236.4852
54+ $5.4141 $292.3614
67+ $5.1975 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,063 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess