EN
  • EN
  • DE

HMC540LP3ETR

Part No HMC540LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 4BIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 1dB to 15dB
Frequency Range 0 to 5.5GHz
Impedance 50 Ohm
Dimension 16-VQFN Exposed Pad
Win Source Part Number 1043784-HMC540LP3ETR
Family Name HMC540
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC540LP3ETR CAD Model

Description

Product Overview: HMC540LP3ETR by Analog Devices Inc.

The HMC540LP3ETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch that comes in a compact 3x3 mm QFN leadless package. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this switch is designed for a wide range of RF applications, including but not limited to, cellular infrastructure, test equipment, and satellite communications.

Key Features:

  • Frequency Range: The HMC540LP3ETR operates over a broad frequency range from DC to 40 GHz, making it highly versatile for various applications across different frequency bands.
  • High Isolation: It offers high isolation between ports, typically 45 dB at 15 GHz, which minimizes signal leakage and preserves signal integrity.
  • Low Insertion Loss: The switch has a low insertion loss of 2.5 dB at 15 GHz, ensuring minimal signal attenuation during the switching process.
  • Non-Reflective Design: A non-reflective design with 50 Ohm matched ports reduces signal reflections and standing waves, which is crucial for maintaining the quality of high-speed signals.
  • Fast Switching Speed: Fast switching speed of 12 ns enables quick transitions between ports, which is essential for time-sensitive applications.
  • Positive Control Voltage: The switch operates with a single positive control voltage ranging from 0 to +8V, simplifying the control interface and power supply requirements.
  • RoHS Compliant: The HMC540LP3ETR is fully RoHS compliant, adhering to environmental standards and regulations.

Applications:

The versatility of the HMC540LP3ETR makes it suitable for a variety of applications. It can be used in:

  • RF/Microwave radios and VSATs
  • Test instrumentation and sensors
  • Military and space
  • Fiber optic applications
  • Wireless infrastructure

With its robust design and superior performance, the HMC540LP3ETR from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable SPDT switch into their RF systems. The device's specifications and capabilities ensure it meets the stringent requirements of modern communication and test equipment.

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,481 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess