EN
  • EN
  • DE

HMC546MS8GETR

Part No HMC546MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT 20W 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 200MHz
Frequency - Upper 2.2GHz
Isolation @ Frequency 30dB @ 2.17GHz (typ)
Insertion Loss @ Frequency 1.1dB @ 2.17GHz
Circuit SPDT
P1dB 43dBm (20W)
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3V
RF Type Cellular
Case / Package 8-MSOP
Win Source Part Number 001645-HMC546MS8GETR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC546MS8GETR CAD Model

Description

The HMC546MS8GETR is a high-performance, GaAs MMIC SPDT (Single Pole, Double Throw) switch from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This versatile switch is housed in an MSOP8G (Micro Small Outline Package) and is designed to cater to a wide range of applications, including but not limited to RF and microwave communication systems.

Key Features

  • Frequency Range: The HMC546MS8GETR operates over a broad frequency range, making it suitable for multi-band and broad bandwidth applications.
  • High Isolation: This switch provides excellent signal isolation, which ensures minimal crosstalk between channels and enhances overall system performance.
  • Low Insertion Loss: With its low insertion loss, the HMC546MS8GETR maintains signal integrity, ensuring minimal signal attenuation as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining signal quality in RF systems.
  • Positive Control Voltage: The switch operates with a positive control voltage, simplifying the interfacing with other circuit components.

Applications

The HMC546MS8GETR is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Test Instrumentation
  • Military and Space
  • Wideband Radio and ECM

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC546MS8GETR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

Ordering Information

The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient assembly for high-volume production. For detailed ordering and product information, it is recommended to consult the latest datasheets and product specifications directly from Analog Devices Inc.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess