EN
  • EN
  • DE

HMC564

Part No HMC564
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 7GHZ-13.5GHZ DIE / RF Amplifier IC General Purpose 7GHz ~ 13.5GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 7GHz ~ 13.5GHz
P1dB 12dBm
Gain 17dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 51mA
Test Frequency 7GHz ~ 13.5GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC564
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920458-HMC564
Ultra Librarian 3D Model Ultra Librarian HMC564 CAD Model

Description

The HMC564 is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO from Analog Devices Inc., a leader in the semiconductor industry. Designed to cater to the demanding needs of high-frequency applications, this VCO (Voltage-Controlled Oscillator) is an essential component in systems requiring precise signal generation across a broad spectrum.

Key Features

  • Frequency Range: The HMC564 operates over an expansive frequency range, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Output Power: It delivers a consistent output power across its entire operating range, ensuring reliable performance and signal integrity in all conditions.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC564 provides a clean signal that is essential for high-performance systems where signal fidelity is critical.
  • Power Supply: The device requires a single positive supply voltage for operation, simplifying power management within the system design.
  • Package: Housed in a compact, RoHS-compliant SMT package, the HMC564 is designed for easy integration into a wide range of electronic assemblies.

Applications

The versatility of the HMC564 makes it an ideal choice for a multitude of RF and microwave applications. Its robust design and reliable performance under varying conditions make it especially suitable for:

  • Fixed wireless access systems
  • Satellite communications equipment
  • Military radar and electronic warfare systems
  • Test and measurement equipment

Why Choose HMC564?

When it comes to generating precise frequencies in high-stakes environments, the HMC564 by Analog Devices Inc. stands out. Its broad frequency range, superior phase noise performance, and stable output power make it a top choice for engineers and designers looking for a reliable VCO solution. Moreover, the integration of this device into your system is simplified thanks to its surface-mount package, making it a practical option for modern, compact electronic designs.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9796 $103.9592
3+ $42.6500 $127.9500
5+ $41.3173 $206.5865
6+ $39.9844 $239.9064
8+ $38.6516 $309.2128
10+ $34.6532 $346.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess