EN
  • EN
  • DE

HMC621LP4E

Part No HMC621LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description RFIC DOWNCONVERTER SMT, 0.9 - 1.6 GHz | IC RFIC DOWNCONVERTER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type LTE, WiMax
Frequency 900MHz ~ 1.6GHz
Number of Mixers 1
Gain 27dB
Noise Figure 4.5dB
Secondary Attributes Down Converter
Supply Current 250mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC621
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181437-HMC621LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC621LP4E CAD Model

Description

Analog Devices Inc. HMC621LP4E Digital Variable Gain Amplifier

The HMC621LP4E from Analog Devices Inc. is a high-performance, digitally controlled variable gain amplifier (DVGA) designed for diverse RF and IF signal processing applications. This precision device is housed in a compact 4x4 mm QFN leadless package, making it an excellent choice for space-constrained designs where performance cannot be compromised.

With a wide frequency range from 0.1 to 3.9 GHz, the HMC621LP4E offers a versatile solution for various applications, including cellular infrastructure, satellite communications, and broadband wireless access systems. Its excellent linearity and low noise figure ensure high-quality signal amplification, which is critical for maintaining signal integrity in complex RF systems.

The HMC621LP4E features a 31.5 dB gain control range with 0.5 dB step resolution, allowing precise control over signal amplification. This granularity enables system designers to fine-tune the gain to match specific system requirements, ensuring optimal performance across different operating conditions. The device operates with a single positive supply voltage from +3 to +5 VDC, providing ease of integration into existing power supply architectures.

One of the key advantages of the HMC621LP4E is its digital control interface, which supports both serial and parallel modes of operation. This flexibility allows for easy adjustment of gain settings through a microcontroller or a digital signal processor, enabling dynamic system-level control in real-time applications.

The DVGA also boasts an output IP3 of +45 dBm, providing robust linearity that is essential for maintaining signal clarity in the presence of strong interferers or in high dynamic range environments. The inclusion of an active bias network ensures consistent performance over temperature and process variations, further enhancing the reliability of the HMC621LP4E in demanding applications.

In summary, the HMC621LP4E from Analog Devices Inc. is a sophisticated solution for designers looking to incorporate a high-quality, digitally controlled variable gain amplifier into their RF and IF signal chains. With its broad frequency range, fine gain control, and robust linearity, this DVGA is poised to deliver exceptional performance in a wide array of communication and signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess