The TC7SZ17FE is a single Schmitt-trigger buffer manufactured by Toshiba Semiconductor and Storage. It's designed to improve signal integrity by providing hysteresis, which helps to prevent oscillations and noise-induced false triggering. This device is suitable for applications where clean and reliable digital signals are essential.
Applications
- Signal conditioning
- Clock distribution
- Line driving
- Level translation
- Interface circuits
- Digital logic circuits
Features
- Schmitt-trigger inputs: Provides hysteresis for noise immunity.
- Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
- Wide operating voltage range: Operates from 1.65V to 5.5V.
- High output drive capability: Drives a wide range of loads.
- Small package size: Available in a small package for space-saving designs.
- ESD protection: Provides protection against electrostatic discharge.
Benefits
- Improved signal integrity: Schmitt-trigger inputs prevent oscillations and noise-induced false triggering.
- Extended battery life: Low power consumption extends battery life in portable devices.
- Versatile applications: Can be used in a wide range of digital logic applications.
- Easy integration: Simple to integrate with other logic circuits.
- Space-saving design: Small package size allows for compact designs.
Additional Details
The TC7SZ17FE operates with a supply voltage range typically from 1.65V to 5.5V. It features Schmitt-trigger inputs, which provide hysteresis, making it highly resistant to noise. The output drive capability is sufficient for driving a wide range of loads. The device is available in a small SOT-25 package. Propagation delay times are typically very short, making it suitable for high-speed applications. The operating temperature range typically spans from -40°C to +85°C.