EN
  • EN
  • DE

HMC587LC4BTR

Part No HMC587LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC OSC VCO WIDEBAND 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO, Buffer Amp
Frequency 5GHz ~ 10GHz
RF Type Radar
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC587
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714394-HMC587LC4BTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC587LC4BTR CAD Model

Description

Analog Devices Inc. HMC587LC4BTR Voltage Controlled Oscillator

The HMC587LC4BTR from Analog Devices Inc. is a high-performance Voltage Controlled Oscillator (VCO) designed to address the demanding needs of RF and microwave communication systems. This device is part of the Hittite Microwave product family, which is renowned for its exceptional quality and reliability in the field of RF and microwave circuits.

With a focused design for phase-locked loop (PLL) applications, the HMC587LC4BTR offers a frequency range of 10 GHz to 20 GHz, which makes it incredibly versatile for a wide variety of high-frequency applications. This VCO is engineered to deliver a clean, stable output signal with low phase noise, which is critical for maintaining signal integrity in communication systems, radar platforms, test equipment, and satellite communication links.

The HMC587LC4BTR comes in a compact, surface-mount package, specifically the LC4B, which is designed to save valuable board space while providing excellent thermal performance. This VCO is available in tape and reel packaging, denoted by the 'TR' suffix, making it suitable for automated assembly processes and high-volume production.

Key features of the HMC587LC4BTR include:

  • Wide frequency range: 10 GHz to 20 GHz
  • Low phase noise for high signal purity
  • Surface-mount LC4B package for space-saving integration
  • Efficient thermal performance for stability over varying temperatures
  • RoHS compliant and lead-free construction
  • Designed for easy implementation in PLL systems

Applications that can benefit from the HMC587LC4BTR include:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test and measurement equipment
  • Commercial and military radar systems
  • Satellite communication systems

With its robust design and high-frequency performance, the HMC587LC4BTR from Analog Devices Inc. represents a reliable solution for designers seeking to improve the performance and efficiency of their RF and microwave systems. Its integration into a system assures a boost in signal quality and overall communication reliability.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $266.3249 $266.3249
2+ $238.7740 $477.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess