EN
  • EN
  • DE

HMC649ALP6ETR

Part No HMC649ALP6ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER DIGITAL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Phase Shifter Radar 2.9GHz ~ 3.9GHz - 28-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name HMC649
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873785-HMC649ALP6ETR
Ultra Librarian 3D Model Ultra Librarian HMC649ALP6ETR CAD Model

Description

Product Overview: HMC649ALP6ETR by Analog Devices Inc.

The HMC649ALP6ETR is a high-performance RF (Radio Frequency) product from the renowned manufacturer Analog Devices Inc., designed to cater to the demanding needs of modern wireless communication systems. This advanced component is well-suited for applications that require reliable and efficient signal amplification, such as in telecommunications, satellite communications, radar systems, and test equipment.

Key Features

  • High Gain: The device offers a substantial level of gain, which is essential for amplifying weak signals to levels that can be further processed or transmitted.
  • Broadband Frequency Range: It operates over a wide frequency range, making it versatile for various RF applications.
  • High Output Power: Capable of delivering high output power, the HMC649ALP6ETR ensures that signals can be transmitted over long distances without significant loss.
  • High Linearity: The component maintains high linearity, which is crucial for preserving the integrity of the signal, especially in complex modulation schemes.
  • Efficient Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power requirements of the system.
  • Surface-Mount Package: Comes in a compact LP6 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space and easier integration into various circuit designs.

Applications

The versatility of the HMC649ALP6ETR makes it an ideal choice for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Wireless local area network (WLAN) and cellular infrastructure
  • Military and space communications
  • Test instrumentation and measurement systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC649ALP6ETR is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability in even the most challenging environments.

With its robust feature set and flexible applications, the HMC649ALP6ETR from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the capabilities of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess