EN
  • EN
  • DE

HMC659LC5

Part No HMC659LC5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC POWER AMPLIFIER, DC - 15 GHz | IC RF AMP GP 0HZ-15GHZ 32CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 15GHz
P1dB 27.5dBm
Gain 19dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 8V
Supply Current 300mA
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Family Part Number HMC659
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181459-HMC659LC5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC659LC5 CAD Model

Description

Analog Devices Inc. Product Overview: HMC659LC5

The HMC659LC5 is a high-performance, wideband Direct Quadrature Modulator developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This modulator is part of a series of components that are designed to address the needs of advanced communication systems such as broadband wireless access systems, satellite communications, and point-to-point radios.

Designed to operate over a broad frequency range, the HMC659LC5 features an RF and LO frequency range from 10 GHz to 15 GHz, making it suitable for K and Ku band applications. The device integrates a balanced mixer, LO buffer amplifier, and a quadrature hybrid, all of which work together to provide exceptional sideband suppression and carrier suppression performance. This level of integration simplifies the design process for RF engineers and helps reduce the overall component count in the signal chain.

The HMC659LC5 boasts an impressive sideband suppression specification of typically 25 dBc and a carrier suppression of typically 30 dBc, ensuring a clean modulation performance. Additionally, the device offers an output IP3 of 25 dBm, providing robust linearity which is crucial for maintaining signal integrity in complex modulation schemes.

With a single supply voltage of +5V and an IF bandwidth of DC to 3.5 GHz, the HMC659LC5 is versatile enough to support a wide range of modulation formats. Its SMT package is designed for surface mount technology, making it easy to integrate into various circuit boards and systems. The compact 5x5 mm QFN package also helps to save valuable board space in densely packed designs.

Overall, the HMC659LC5 from Analog Devices Inc. is an excellent choice for designers looking to implement high-quality, reliable quadrature modulation in their RF communication systems. Its wide frequency range, excellent linearity, and integrated design make it a powerful component for next-generation wireless communication infrastructure.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $464.2857 $464.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess