EN
  • EN
  • DE

HMC6832ALP5LETR

Part No HMC6832ALP5LETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 2:8 3.5GHZ 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-LFCSP (5x5)
Family Name HMC6832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-HMC6832ALP5LECT, 505-HMC6832ALP5LECT, 505-HMC6832ALP5LETR, HMC6832ALP5LETR-ND, 505-HMC6832ALP5LEDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873788-HMC6832ALP5LETR
Ultra Librarian 3D Model Ultra Librarian HMC6832ALP5LETR CAD Model

Description

Product Overview: HMC6832ALP5LETR from Analog Devices Inc.

The HMC6832ALP5LETR is a high-performance, low-power mixed-signal IC designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is part of the company's extensive portfolio of products that cater to the needs of advanced electronic systems. It is specifically engineered to provide robust solutions for a wide range of applications, including but not limited to, telecommunications, data acquisition systems, and complex signal processing tasks.

Key Features

  • Precision Performance: The HMC6832ALP5LETR is built to deliver precise and stable performance, making it ideal for applications that require accurate signal handling and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, which is crucial for battery-operated devices and applications where energy conservation is paramount.
  • Compact Footprint: The device comes in a compact package, allowing for integration into systems with limited space without compromising performance.
  • High Reliability: Analog Devices Inc. is known for its commitment to quality, and the HMC6832ALP5LETR is no exception. It is built to meet high-reliability standards, ensuring long-term performance and stability.
  • Advanced Technology: Leveraging cutting-edge semiconductor technology, this IC incorporates advanced features that enable it to perform optimally in demanding environments.

Applications

The versatility of the HMC6832ALP5LETR allows it to be used in various applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Test and measurement equipment
  • High-speed digital data processing
  • Automated test equipment (ATE)
  • Aerospace and defense systems

Product Specifications

The HMC6832ALP5LETR is characterized by its robust specifications which include:

  • Operating Temperature Range: Specified by the manufacturer
  • Package: Low-profile package that ensures ease of integration
  • Quality and Standards: Meets industry standards for quality and reliability

In conclusion, the HMC6832ALP5LETR from Analog Devices Inc. represents a blend of performance, power efficiency, and reliability, making it an excellent choice for engineers and designers looking to incorporate a high-quality mixed-signal IC into their systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8601 $99.7202
3+ $46.6434 $139.9302
4+ $45.0350 $180.1400
5+ $41.8182 $209.0910
7+ $40.2098 $281.4686
8+ $38.6014 $308.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess