EN
  • EN
  • DE

ACA5020M4-040-T

Part No ACA5020M4-040-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042516-ACA5020M4-040-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACA5020M4-040-T CAD Model

Description

The ACA5020M4-040-T is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic devices and systems. This choke coil is particularly effective in reducing unwanted electromagnetic interference (EMI) and improving signal integrity. Its compact size and robust construction make it suitable for a wide range of applications.

Applications:

  • USB lines
  • HDMI lines
  • Differential signal lines
  • LVDS lines
  • CAN bus lines
  • Power lines

Features:

  • Compact size (5.0 x 2.0 x 2.0 mm)
  • High common mode impedance
  • Low differential mode impedance
  • Excellent noise suppression characteristics
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • Effective Noise Suppression: The high common mode impedance effectively attenuates common mode noise, improving signal quality and reducing EMI.
  • Minimal Signal Distortion: The low differential mode impedance ensures minimal signal distortion, preserving signal integrity.
  • Space Saving: The compact size allows for easy integration into densely populated circuit boards.
  • Easy Assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details:

The ACA5020M4-040-T common mode choke coil is constructed with a ferrite core material that provides excellent magnetic properties and high impedance over a wide frequency range. It is designed to be compatible with automated pick-and-place equipment for efficient manufacturing. The choke coil's robust construction ensures reliable performance in harsh environmental conditions. It is typically used in conjunction with other EMI suppression components, such as capacitors and resistors, to achieve optimal noise filtering performance. The specific impedance characteristics and current handling capabilities of this choke coil make it suitable for a variety of applications where common mode noise suppression is critical.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess