EN
  • EN
  • DE

TC74HC670AP

Part No TC74HC670AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 4 WORDx4 BIT REGISTER FILE(3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264981-TC74HC670AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC670AP CAD Model

Description

The TC74HC670AP is a high-speed CMOS 4 x 4 Register File manufactured by Toshiba Semiconductor and Storage. This device is designed for use in high-speed data storage and retrieval applications. It features four 4-bit registers, allowing for simultaneous storage and access of multiple data sets. The CMOS technology ensures low power consumption and high noise immunity, making it suitable for a wide range of digital systems.

Applications

  • Data buffering: Used as a temporary storage location for data being transferred between different parts of a system.
  • Microprocessor systems: Employed in microprocessor-based systems for storing frequently accessed data.
  • Digital signal processing (DSP): Utilized in DSP applications for buffering and manipulating digital signals.
  • Instrumentation: Used in test and measurement equipment for storing and processing data.
  • Industrial control systems: Implemented in industrial control systems for data acquisition and control.

Features

  • Four 4-bit Registers: Provides storage for four 4-bit data words.
  • High-Speed Operation: Offers fast data access and transfer speeds.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Three-State Outputs: Features three-state outputs for easy connection to a bus.
  • Multiple Read/Write Control Inputs: Allows for flexible control of read and write operations.

Benefits

  • Fast Data Access: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Reduces overall power consumption in digital systems.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Easy Bus Connection: Simplifies connection to a system bus with three-state outputs.
  • Flexible Control: Offers flexible control over read and write operations, allowing for versatile applications.

Additional Details

The TC74HC670AP operates from a supply voltage range of 2V to 6V and has a wide operating temperature range. It is typically available in a DIP (Dual In-Line Package). The device's control inputs include write enable (WE), address select inputs (A0, A1), and output enable (OE). The propagation delay and other timing characteristics are specified in the Toshiba datasheet. Its ability to store and quickly access multiple data sets makes it a valuable component in a variety of digital electronic systems, particularly where speed and power efficiency are important.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess