EN
  • EN
  • DE

HMC687LP4ETR

Part No HMC687LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax 1.7GHz ~ 2.2GHz 24-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type LTE, WiMax
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 8dB
Current - Supply 120mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC687
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920493-HMC687LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC687LP4ETR CAD Model

Description

The HMC687LP4ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of RF and microwave applications. This product is part of the Hittite Microwave product family, which has been integrated into Analog Devices' extensive portfolio of RF and microwave components.

Key Features

  • Frequency Range: The HMC687LP4ETR operates within an expansive frequency range, making it suitable for diverse applications including cellular/4G, military, and space communications.
  • High Isolation: With excellent isolation characteristics, this device minimizes signal interference and leakage, ensuring high-quality signal integrity.
  • Low Insertion Loss: The low insertion loss feature of this MMIC enhances overall system efficiency and performance.
  • Leadless QFN Package: Encased in a compact 4x4 mm leadless QFN package, the HMC687LP4ETR is designed for space-saving and high-density mounting requirements.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various international markets.

Applications

The versatile nature of the HMC687LP4ETR allows it to be used in a multitude of applications, including:

  • Test and measurement equipment
  • Wireless infrastructure
  • Satellite communication systems
  • Defense and aerospace technologies

Technical Specifications

The HMC687LP4ETR boasts a robust set of technical specifications that underscore its performance capabilities:

  • Supply Voltage: The device operates on a supply voltage that is conducive to integration with standard system voltage levels.
  • Temperature Range: Engineered to work over a broad temperature range, it maintains performance in varying environmental conditions.
  • Quality Assurance: Analog Devices Inc. is known for its commitment to quality, and the HMC687LP4ETR is no exception, offering reliable and consistent performance.

Conclusion

The HMC687LP4ETR from Analog Devices Inc. is a testament to the company's expertise in RF and microwave technology. With its combination of high isolation, low insertion loss, and wide frequency range, this MMIC is an ideal choice for designers looking for a high-quality, versatile component for their next-generation communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,DOUBLE BALANCED,CASCADED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess