EN
  • EN
  • DE

HMC756

Part No HMC756
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC 1 WATT POWER AMPLIFIER, 16 - 24 GHz | IC RF AMP VSAT 16GHZ-24GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Frequency 16GHz ~ 24GHz
P1dB 32dBm
Gain 23dB
RF Type VSAT
Supply Voltage (V) 7V
Supply Current 790mA
Test Frequency 16GHz ~ 20GHz
Manufacturer Package Die
Supplier Device Package Die
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181484-HMC756
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC756 CAD Model

Description

The HMC756 is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their Hittite Microwave Products from Analog Devices, and it is designed to cater to the demanding needs of the microwave and RF industry.

The HMC756 operates as a double-balanced mixer, which provides an excellent combination of performance characteristics that are essential for a wide range of applications including cellular/4G infrastructure, fiber optics, test equipment, and satellite communications. With its broad frequency range, the HMC756 can be employed in both upconversion and downconversion processes, offering versatility to system designers.

One of the key features of the HMC756 is its wide IF (Intermediate Frequency) bandwidth, which ensures compatibility with a variety of signal types and modulation schemes. This product also boasts a low conversion loss, which minimizes the signal power loss during the frequency conversion process, thereby enhancing the overall system performance and efficiency.

The HMC756 is designed with a focus on linearity, which is critical for maintaining signal fidelity, especially in complex modulation schemes. Its high input IP3 (Third-Order Intercept Point) ensures that the mixer can handle high input power levels without significant distortion, making it suitable for high dynamic range applications.

This mixer comes in a compact package, which is ideal for space-constrained applications. Additionally, the HMC756 is compatible with surface mount technology (SMT), which simplifies the assembly process and allows for more efficient manufacturing and design flexibility.

In conclusion, the HMC756 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to enhance their RF and microwave systems. With its robust feature set and reliability, it stands as a testament to Analog Devices Inc.'s commitment to providing high-quality solutions for the electronics industry.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess