EN
  • EN
  • DE

SX1208IMLTRT

Part No SX1208IMLTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980146-SX1208IMLTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SX1208IMLTRT CAD Model

Description

The SX1208IMLTRT is a high-performance, low-power sub-GHz RF transceiver from Semtech Corporation. It is designed for a wide range of wireless communication applications, especially those requiring long-range connectivity and low power consumption. This transceiver integrates a complete RF front-end, modem, and baseband processor, offering a flexible and robust solution for wireless data transmission.

Applications

  • Wireless sensor networks (WSN): Used in environmental monitoring, agricultural sensing, and smart home applications.
  • Internet of Things (IoT) devices: Employed in various IoT devices for data communication and control.
  • Automatic meter reading (AMR): Utilized in smart meters for remote reading of utility consumption.
  • Remote control systems: Integrated into remote controls for industrial equipment and consumer electronics.
  • Security and alarm systems: Found in wireless security systems for reliable communication.

Features

  • Frequency range: Operates in the sub-GHz frequency bands (typically 860-1020 MHz), enabling long-range communication.
  • Low power consumption: Designed for low power operation, extending battery life in portable devices.
  • High sensitivity: Offers high receiver sensitivity, improving communication range and reliability.
  • Programmable data rates: Supports a wide range of data rates, allowing optimization for different applications.
  • FSK/GFSK modulation: Supports both Frequency Shift Keying (FSK) and Gaussian Frequency Shift Keying (GFSK) modulation schemes.
  • Integrated modem: Includes a built-in modem for data encoding and decoding.
  • Antenna diversity: Supports antenna diversity for improved signal reception in challenging environments.
  • SPI interface: Uses a Serial Peripheral Interface (SPI) for communication with a host microcontroller.

Benefits

  • Long-range communication: Enables communication over extended distances, reducing infrastructure costs.
  • Low power operation: Minimizes power consumption, extending battery life in wireless devices.
  • Robust performance: Provides reliable communication in noisy environments.
  • Flexible configuration: Allows for customization of various parameters to meet specific application requirements.
  • Simplified system design: Integrates many RF functions, reducing the need for external components.

Additional Details

The SX1208IMLTRT is available in a small form-factor package, suitable for space-constrained applications. It typically operates with a supply voltage of 1.8V to 3.6V. The transceiver includes features for automatic frequency correction (AFC) and automatic gain control (AGC), improving communication performance. The part number indicates the specific packaging (MLT) and tape & reel format (RT) used for the device.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8908 $56.7240
65+ $1.5515 $100.8475
100+ $1.5030 $150.3000
140+ $1.4545 $203.6300
180+ $1.4060 $253.0800
240+ $1.2606 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,901 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess