EN
  • EN
  • DE

HMC759LP3ETR

Part No HMC759LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description HMC759 - DATT, .25DB LSB / RF Attenuators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 46 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 873799-HMC759LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC759LP3ETR CAD Model

Description

Product Overview: HMC759LP3ETR by Analog Devices Inc.

The HMC759LP3ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) integrated with a 12-bit Digital-to-Analog Converter (DAC), designed and manufactured by the renowned Analog Devices Inc. This advanced component is engineered to deliver exceptional frequency control and programmability, making it an ideal solution for a diverse range of applications, including communications systems, instrumentation, and defense electronics.

Encapsulated in a compact 3mm x 3mm QFN package, the HMC759LP3ETR offers a remarkable blend of size and functionality. It operates over a wide frequency range and exhibits excellent spectral purity, phase noise performance, and spurious emission levels. These characteristics are essential for systems that demand high signal integrity and precision.

Key Features:

  • Integrated DDS and DAC: The device combines a high-resolution DDS core with a 12-bit DAC, enabling fine frequency tuning and signal generation with low phase noise.
  • Wide Frequency Range: It is capable of generating frequencies that cater to a broad spectrum of applications, ensuring versatility in use.
  • Compact Footprint: The QFN package is space-efficient, which is critical for modern electronic devices where board space is at a premium.
  • Programmable: Users can program the device through a serial or parallel interface, providing flexibility in system design and ease of integration into various platforms.

Applications:

  • Wireless Communications
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Electronic Warfare

The HMC759LP3ETR is a testament to Analog Devices Inc.'s commitment to delivering cutting-edge technology that pushes the boundaries of performance and integration. With its robust feature set and superior design, this product stands out as a top-tier solution for any application requiring precise frequency synthesis and modulation.

You May Also Be Interested in

pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5909 $51.5454
15+ $7.0490 $105.7350
22+ $6.8287 $150.2314
31+ $6.6084 $204.8604
40+ $6.3882 $255.5280
53+ $5.7273 $303.5469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,294 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess