EN
  • EN
  • DE

LM317G-TN3-R

Part No LM317G-TN3-R
Manufacturer UTC
Description HIGH CURRENT 1.3V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198546-LM317G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317G-TN3-R CAD Model

Description

The LM317G-TN3-R is an adjustable 3-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd (UTC). It's designed to supply a stable and adjustable output voltage ranging from 1.2V to 37V. This versatile regulator is widely used in power supplies, battery chargers, and other voltage regulation applications.

Applications

  • Adjustable Power Supplies: Used to create adjustable voltage power supplies for laboratory equipment, prototyping, and general electronics projects.
  • Battery Chargers: Employed in battery charging circuits to provide constant-current or constant-voltage charging.
  • Voltage Regulators: Used as a general-purpose voltage regulator in various electronic systems.
  • Current Limiters: Configured as a current limiter to protect circuits from overcurrent conditions.
  • Linear Regulators: Serves as a linear regulator in applications requiring a stable and adjustable output voltage.

Features

  • Adjustable Output Voltage: Provides an adjustable output voltage ranging from 1.2V to 37V, offering flexibility in various applications.
  • Output Current of 1.5A: Capable of delivering up to 1.5A of output current, suitable for a wide range of loads.
  • Internal Thermal Overload Protection: Includes built-in thermal overload protection to prevent damage from excessive heat.
  • Short-Circuit Protection: Features short-circuit protection to protect the regulator and the connected load from damage.
  • Output Transistor Safe-Area Compensation: Provides output transistor safe-area compensation to ensure stable and reliable operation.

Benefits

  • Versatility: Adjustable output voltage provides flexibility to meet various application requirements.
  • Reliability: Internal protection features enhance the reliability of the regulator and the connected circuits.
  • Easy to Use: Simple design and easy integration into various electronic systems.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing stable output even with fluctuating input.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and power supply applications.

Additional Details

The LM317G-TN3-R requires external resistors to set the output voltage. The output voltage can be calculated using the formula Vout = 1.25V * (1 + R2/R1), where R1 and R2 are the external resistors. Proper heat sinking is necessary to dissipate heat when operating at high output currents. The device is available in a TO-220 package and complies with RoHS standards, ensuring environmental compliance. Its robust design and protection features make it a reliable choice for various voltage regulation needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1243 $50.3415
985+ $0.1020 $100.4700
1,520+ $0.0988 $150.1760
2,095+ $0.0956 $200.2820
2,710+ $0.0924 $250.4040
3,620+ $0.0829 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,058 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess