EN
  • EN
  • DE

ADUCM310BBCZ

Part No ADUCM310BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 112BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 256KB (128K x 8 x 2)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.9V ~ 3.6V
Data Converters A/D 22x14b; D/A 8x12b
Oscillator Type Internal
Temperature Range - Operating -10°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-TFBGA, CSPBGA
Supplier Device Package 112-CSPBGA (6x6)
Part Number Series ADUCM310
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808851-ADUCM310BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM310BBCZ CAD Model

Description

ADUCM310BBCZ Microcontroller by Analog Devices Inc.

The ADUCM310BBCZ is a high-performance microcontroller unit (MCU) designed by Analog Devices Inc., tailored for precision sensing and control applications. This MCU is part of the ADuCM310 series, which is known for its integration of advanced features in a single chip, catering to the needs of industrial, medical, and IoT devices that require reliable and accurate measurements.

Key Features:

  • Core: The ADUCM310BBCZ is built around a powerful ARM Cortex-M3 processor, which operates at a frequency of up to 16 MHz, delivering robust performance for complex computational tasks.
  • Memory: It comes with ample memory resources, including 128 KB of Flash memory and 16 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Analog Capabilities: The MCU boasts a 24-bit sigma-delta analog-to-digital converter (ADC) with a low-noise amplifier, providing high-resolution data conversion for precise sensor readings.
  • Connectivity: A variety of communication interfaces are supported, including I2C, SPI, and UART, facilitating easy integration with peripheral devices and systems.
  • Power Management: The ADUCM310BBCZ features a flexible power management system with ultra-low power modes, making it ideal for battery-powered applications where energy efficiency is critical.
  • Package: It is available in a compact 64-ball WLCSP (Wafer Level Chip Scale Package), which is advantageous for space-constrained designs.

Applications:

Due to its precision sensing capabilities and efficient power management, the ADUCM310BBCZ is well-suited for a wide range of applications, including:

  • Industrial control systems
  • Medical devices such as patient monitoring systems
  • Smart agriculture sensors
  • Environmental monitoring equipment
  • IoT devices requiring accurate data acquisition

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable, and the ADUCM310BBCZ is no exception. With its advanced features and versatile application range, this MCU is a perfect choice for developers looking to create sophisticated and efficient systems in various domains.

For further technical details, datasheets, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3167 $66.6334
4+ $27.3368 $109.3472
6+ $26.4825 $158.8950
8+ $25.6283 $205.0264
11+ $24.7740 $272.5140
14+ $22.2112 $310.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,634 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess