EN
  • EN
  • DE

SIT1602BIL33-33E-33.000000Y

Part No SIT1602BIL33-33E-33.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 33MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Height 787.4 µm
Length 5.0038 mm
Mount Surface Mount
RoHS Compliant
Width 3.302 mm
Win Source Part Number 1159781-SIT1602BIL33-33E-33.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT1602BIL33-33E-33.000000Y CAD Model

Description

The SiT1602BIL33-33E-33.000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. This highly accurate and stable oscillator is designed for a wide range of applications requiring precise timing signals. Its key advantage lies in its resilience to shock, vibration, and temperature variations compared to traditional quartz crystal oscillators.

Applications

  • Industrial Automation: Providing accurate timing for control systems and PLCs (Programmable Logic Controllers).
  • Networking Equipment: Used in routers, switches, and other network devices for reliable data transmission.
  • Automotive Systems: Employed in automotive electronics, including engine control units (ECUs) and infotainment systems.
  • Consumer Electronics: Found in smartphones, tablets, and wearable devices for precise clocking.
  • Medical Devices: Providing stable timing signals in medical instruments and monitoring equipment.
  • Aerospace and Defense: Utilized in avionics and military systems where robustness and reliability are critical.

Features

  • MEMS Technology: Utilizes MEMS resonator for high stability and reliability.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides low jitter performance for clean timing signals.
  • Wide Frequency Range: Supports a wide range of output frequencies, in this case specifically 33.000000 MHz.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • High Shock and Vibration Resistance: Resistant to shock and vibration, ensuring reliable operation in harsh environments.
  • Small Package Size: Available in small surface-mount packages, saving valuable board space.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Improved System Performance: Provides accurate and stable timing signals for enhanced system performance.
  • Increased Reliability: MEMS technology offers superior reliability compared to quartz crystal oscillators.
  • Reduced System Cost: Eliminates the need for external load capacitors, reducing overall system cost.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into circuit designs.
  • Enhanced Ruggedness: Withstands harsh environmental conditions, ensuring reliable operation.

The SiT1602BIL33-33E-33.000000Y operates at 3.3V and has an operating temperature range that suits most commercial and industrial applications. The “Y” at the end of the part number likely indicates specific packaging or testing variations. Due to its inherent advantages of MEMS technology – like size, robustness, and design flexibility – it’s increasingly replacing traditional quartz crystal oscillators in many modern electronic devices.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess