EN
  • EN
  • DE

HMC783LP6CE

Part No HMC783LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features IC 12.5GHz 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC783
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920517-HMC783LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC783LP6CE CAD Model

Description

Analog Devices Inc. HMC783LP6CE Fractional-N PLL Synthesizer

The HMC783LP6CE from Analog Devices Inc. is a high-performance, fractional-N phase-locked loop (PLL) synthesizer that delivers exceptional frequency control and stability for a wide range of applications. This device is part of the Hittite Microwave Corporation product line, which is renowned for its high-quality microwave and RF solutions.

The HMC783LP6CE is capable of generating frequencies with fine resolution and low phase noise, making it an ideal choice for applications in wireless infrastructure, test and measurement equipment, and satellite communication systems. With its integrated voltage-controlled oscillator (VCO), this PLL synthesizer simplifies design efforts and reduces the need for external components, thereby saving board space and cost.

Key features of the HMC783LP6CE include:

  • Wide Frequency Range: The device supports a broad frequency range, which makes it versatile for various applications.
  • Low Phase Noise Performance: The synthesizer is designed to produce a clean, stable output signal with minimal phase noise, crucial for high-performance communication systems.
  • Fractional-N Frequency Synthesis: The fractional-N architecture allows for fine frequency resolution, enabling precise control over the output frequency.
  • Integrated VCO: The inclusion of an integrated VCO minimizes the need for additional external components, simplifying the design and reducing the overall solution footprint.
  • Programmable: The device can be programmed via a serial interface, allowing easy integration into a variety of systems and flexibility in configuration.
  • Compact Package: The HMC783LP6CE comes in a compact 6x6 mm SMT package, which is ideal for space-constrained applications.

With its exceptional performance and versatility, the HMC783LP6CE from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient frequency synthesis solution in their next project. Its combination of features ensures that it can meet the demanding requirements of modern RF and microwave systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0401 $95.0401
2+ $92.0701 $184.1402
3+ $89.1001 $267.3003
4+ $86.1301 $344.5204
5+ $77.2201 $386.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess