EN
  • EN
  • DE

HMC797LP5E

Part No HMC797LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-22GHZ 32QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 0Hz ~ 22GHz
P1dB 27dBm
Gain 13.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 10V
Current - Supply 400mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC797
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873802-HMC797LP5E
Ultra Librarian 3D Model Ultra Librarian HMC797LP5E CAD Model

Description

The HMC797LP5E, by Analog Devices Inc., is a high-performance, GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed to operate in the frequency range of 2 GHz to 20 GHz. This versatile component is ideal for a wide range of applications, including Electronic Warfare (EW), Electronic Countermeasures (ECM), radar systems, telecommunications, and space communications.

Key Features

  • Frequency Range: The LNA operates over a broad frequency range of 2 GHz to 20 GHz, making it suitable for various applications across multiple industries.
  • High Gain: It provides a high gain of 13 dB, which is consistent across the entire operating frequency band, ensuring reliable and stable signal amplification.
  • Low Noise Figure: The HMC797LP5E boasts a low noise figure of 2.2 dB, delivering excellent noise performance and enhancing the overall signal-to-noise ratio of the system.
  • Output Power: It offers a high output power (P1dB) of 19 dBm, allowing it to drive subsequent stages in the signal chain effectively without significant distortion.
  • Package: Packaged in a compact 5x5 mm QFN package, the HMC797LP5E is designed for space-constrained applications without compromising on performance.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test instrumentation
  • Military & space
  • Telecommunications infrastructure
  • Fiber optic applications

Additional Information

The HMC797LP5E LNA is fabricated using a Gallium Arsenide (GaAs) pseudomorphic High Electron Mobility Transistor (pHEMT) process which delivers superior performance in terms of gain, noise figure, and output power. It is also internally matched to 50 Ohms, which simplifies system design by eliminating the need for external RF matching components. Moreover, the LNA includes an active bias network that provides stable current over temperature and process Beta variations, which ensures consistent performance and simplifies biasing requirements for system designers.

With its robust design and exceptional performance characteristics, the HMC797LP5E from Analog Devices Inc. is an excellent choice for designers looking to improve signal chain performance in demanding RF applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,880.5971 $3,880.5971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess