EN
  • EN
  • DE

HMC822LP6CE

Part No HMC822LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACTIONAL-N 40-QFN / FRACTIONAL-N PLL w/ INTEGRATED VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3.3GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Part Number Series HMC822
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807737-HMC822LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC822LP6CE CAD Model

Description

The HMC822LP6CE is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) synthesizer from Analog Devices Inc., designed to deliver exceptional frequency control and stability for a diverse range of applications. This advanced PLL solution is housed in a compact 6x6 mm QFN package, making it suitable for space-constrained environments without compromising on functionality or performance.

Key Features

  • Wide Frequency Range: The HMC822LP6CE operates across a broad frequency spectrum, ensuring versatility for various applications, from RF to high-speed digital systems.
  • Low Phase Noise Performance: Engineered for precision, this PLL synthesizer boasts low phase noise characteristics, crucial for systems where signal integrity is paramount.
  • Fractional-N Frequency Synthesis: With fractional-N capability, the device offers fine frequency resolution, which enables accurate frequency synthesis and reduces the need for complex external components.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies design complexity and helps to reduce the overall system footprint.
  • Programmable Dividers: Users can take advantage of programmable dividers within the PLL to easily scale the output frequency to the desired level.
  • Fast Locking Time: The HMC822LP6CE is designed for quick frequency locking, which is essential for applications that demand rapid signal acquisition or switching.
  • Single Supply Operation: Operating from a single supply voltage, the synthesizer simplifies power management within electronic systems.

Applications

The HMC822LP6CE is ideal for a variety of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Satellite Communications
  • Microwave Radios and Very Small Aperture Terminals (VSATs)
  • Phased Array and Radar Systems
  • Data Converters

Conclusion

With its sophisticated design and robust feature set, the HMC822LP6CE from Analog Devices Inc. stands out as a highly adaptable PLL synthesizer. Its ability to meet the rigorous demands of high-performance frequency generation makes it an excellent choice for designers looking to enhance their systems with superior signal quality and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess