EN
  • EN
  • DE
  • IT

HMC856LC5TR

Part No HMC856LC5TR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 100PS 32SMT / 28 Gbps, 5-Bit, Digital Time Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Programmable
Tap Increment 3ps
Available Total Delays 100ps
Number of Independent Delays 1
Supply Voltage (V) -2.9V ~ -3.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-LCC (5x5)
Part Number Series HMC856
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809047-HMC856LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC856LC5TR CAD Model

Description

Introducing the HMC856LC5TR from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the HMC856LC5TR, a cutting-edge frequency multiplier that is designed to deliver exceptional performance for a variety of applications. This product is an integral component for systems requiring frequency generation and signal processing, making it an ideal choice for telecommunications, aerospace, defense, and instrumentation sectors.

Key Features

  • Frequency Range: The HMC856LC5TR operates over a broad frequency range, providing versatile usage in different applications that require precise frequency multiplication.
  • Output Power: It delivers a consistent output power level, ensuring reliable performance and signal integrity for critical applications.
  • Package Type: The device comes in a compact LC5 package, which is surface-mountable and offers a space-saving solution on printed circuit boards.
  • Low Phase Noise: With its low phase noise characteristic, the HMC856LC5TR ensures a clean signal output that is essential for high-performance communication systems and radar applications.

Applications

The HMC856LC5TR is adept at serving a wide array of applications. Its precision and reliability make it an excellent choice for:

  • Satellite communications systems
  • Fiber optic and broadband access networks
  • Test and measurement equipment
  • Point-to-point radio systems
  • Electronic warfare and radar systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC856LC5TR is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry and provides robust performance in even the most demanding environments.

Ordering Information

The HMC856LC5TR is available for order now. It comes in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact their sales representatives.

Choose the HMC856LC5TR for your next project and experience the performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess