EN
  • EN
  • DE

HMC863LP4E

Part No HMC863LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC POWER AMP 1/2W 24-QFN / RF Amp Single Power Amp 26.5GHz 6.3V 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete(EOL)
Frequency 22GHz ~ 26.5GHz
P1dB 24.5dBm
Gain 21.5dB
RF Type General
Operating Supply Voltage 6V
Operating Supply Current 350mA
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 776156-HMC863LP4E
Popularity Medium
Supply and Demand Status Limited
Family Name HMC863LP4E
Introduction Date September 29, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC863LP4E CAD Model

Description

Analog Devices Inc. HMC863LP4E Product Overview

The HMC863LP4E from Analog Devices Inc. is a state-of-the-art integrated circuit designed for a variety of high-frequency applications. It is a Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO) that provides a high level of frequency synthesis and signal generation performance. This product is well-suited for applications in wireless infrastructure, broadband, aerospace, and defense systems.

Key Features

  • Wide Frequency Range: The VCO operates over a broad frequency range, making it versatile for different use cases.
  • Low Phase Noise: The device offers excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Output Power: The HMC863LP4E provides a robust output power level, ensuring clear signal transmission and reception.
  • Fractional-N Frequency Synthesis: This feature allows for fine frequency resolution, which is essential for modern digital communication systems.
  • Programmable: The device can be programmed via a serial interface, offering flexibility and control over the frequency settings.
  • Compact Package: Housed in a 4x4 mm QFN package, the HMC863LP4E is designed for space-constrained applications.

Applications

The HMC863LP4E is ideal for a range of applications, including:

  • Wireless communication infrastructure such as base stations and network repeaters
  • Point-to-point and multi-point radios
  • Test and measurement equipment
  • Satellite communication systems
  • Phased array radar systems

Technical Specifications

The HMC863LP4E boasts a number of impressive technical specifications:

  • Integrated VCO with a frequency range of 6 GHz to 12 GHz
  • Phase noise performance of -113 dBc/Hz at 100 kHz offset
  • Output power of 5 dBm
  • Support for both integer and fractional modes
  • Dual differential outputs

Analog Devices Inc. is known for its high-quality products, and the HMC863LP4E is no exception. With its advanced features and reliable performance, this device is an excellent choice for designers and engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8433 $53.8433
3+ $44.1792 $132.5376
4+ $42.7986 $171.1944
5+ $41.4180 $207.0900
7+ $40.0374 $280.2618
9+ $35.8956 $323.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess