EN
  • EN
  • DE

HMC925LC5

Part No HMC925LC5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q UPCONVERTER 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function Upconverter
Frequency 5.5GHz ~ 8.6GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC925
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920530-HMC925LC5
Ultra Librarian 3D Model Ultra Librarian HMC925LC5 CAD Model

Description

The HMC925LC5 is a high-performance, programmable frequency divider from Analog Devices Inc., designed to meet the needs of advanced communication systems. This component is part of Analog Devices' Hittite Microwave product line, which is renowned for its precision and reliability in processing microwave and RF signals.

Key Features

  • Wide Frequency Range: The HMC925LC5 operates across a broad frequency spectrum, making it versatile for various applications, including but not limited to, military, space, and telecommunications.
  • Programmable Division Factor: The device offers a programmable division factor, allowing users to tailor the output frequency to their specific requirements.
  • High Isolation: With excellent isolation characteristics, the HMC925LC5 ensures minimal interference between input and output signals, resulting in cleaner signal processing and reduced noise.
  • Low Phase Noise: The low phase noise performance of this frequency divider makes it ideal for systems where signal integrity is paramount.
  • Compact Form Factor: Housed in a compact 5x5 mm SMT package, the HMC925LC5 is designed for easy integration into space-constrained applications.

Applications

  • Fiber Optic and Broadband Telecom
  • Military and Space
  • Test Equipment and Sensors
  • Microwave Radio & VSAT
  • Electronic Warfare and ECM

The HMC925LC5 is built to deliver exceptional performance and reliability, ensuring that it meets the stringent requirements of high-end communication systems. Its ability to provide precise frequency division, coupled with a programmable division factor, makes it a highly adaptable solution for a multitude of RF and microwave applications. Analog Devices Inc.'s commitment to quality means that the HMC925LC5 is manufactured to the highest standards, providing engineers and designers with a dependable component that they can trust for their most critical projects.

Whether it's being used in the latest fiber optic networks, military communication systems, or sophisticated test and measurement equipment, the HMC925LC5 stands out as a top-tier frequency divider, offering performance that can help push the boundaries of technology further.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.0452 $113.0452
2+ $109.3985 $218.7970
3+ $105.7519 $317.2557
4+ $94.8121 $379.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess