EN
  • EN
  • DE

HMC926LP5ETR

Part No HMC926LP5ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Amp Chip Four Variable Gain Amp 2.7GHz 5V 32-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 700 MHz
Gain 38 dB
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.354 W
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 32
Operating Supply Current 218 mA
Operating Supply Voltage 5 V
RoHS Compliant
Schedule B 8542330000, 8542330000
Weight 188.609377 mg
Win Source Part Number 1000865-HMC926LP5ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC926LP5ETR CAD Model

Description

Product Overview: HMC926LP5ETR by Analog Devices Inc.

The HMC926LP5ETR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc., a leader in high-performance analog technology. This device is designed to deliver exceptional phase noise performance and a wide frequency range, making it an ideal choice for a variety of demanding applications, including wireless infrastructure, test and measurement equipment, and aerospace and defense systems.

The PLL synthesizer utilizes a fractional divider, delta-sigma modulator, and a wideband frequency tripler, which allows it to generate frequencies with fine resolution and low spurious levels. The integrated VCO provides a frequency range of 2200 MHz to 4400 MHz, which can be further extended using external components. This expansive frequency range, combined with the device's low phase noise characteristics, ensures reliable and precise signal generation for critical applications.

The HMC926LP5ETR is housed in a compact 5x5 mm QFN (Quad Flat No-Lead) package, making it suitable for space-constrained designs without compromising performance. It also includes features such as a programmable charge pump current, an exact frequency mode, and a mute function that allows for additional flexibility in system design.

With its advanced features and robust design, the HMC926LP5ETR is optimized for fast switching and excellent spectral purity. The device also supports a single supply voltage from 5V, simplifying the power supply design. Its serial port interface (SPI) facilitates easy programming and control, allowing for seamless integration into complex systems.

In summary, the HMC926LP5ETR from Analog Devices Inc. is a versatile and high-performing PLL with VCO that meets the stringent requirements of modern electronic systems. Its combination of wide frequency range, low phase noise, and compact form factor make it a top choice for engineers looking to achieve precise frequency synthesis in their designs.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Essentra Components
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2904 $62.9040
23+ $5.1612 $118.7076
35+ $5.0000 $175.0000
48+ $4.8388 $232.2624
62+ $4.6774 $289.9988
83+ $4.1936 $348.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess