EN
  • EN
  • DE

HMC948LP3E

Part No HMC948LP3E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description LOG DETECTOR 1-23GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 1GHz ~ 23GHz
RF Type General Purpose
Input Range 15dBm
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 91 mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598823-HMC948LP3E
Ultra Librarian 3D Model Ultra Librarian HMC948LP3E CAD Model

Description

The HMC948LP3E is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional RF frequency conversion for a wide range of applications. This device is part of the Hittite Microwave Corporation product line, which is known for its high-quality RF and microwave components.

Key Features

  • Frequency Range: The HMC948LP3E operates over a wide frequency range, making it versatile for various RF applications. It is suitable for IF and RF ports from 2 GHz to 18 GHz and LO frequency from 4 GHz to 18 GHz.
  • High Isolation: This mixer offers excellent LO to RF and LO to IF isolation, minimizing leakage and enhancing signal integrity.
  • Low Conversion Loss: It features a low conversion loss, which ensures efficient signal conversion with minimal signal degradation.
  • Compact Design: Housed in a compact 3x3 mm QFN package, the HMC948LP3E is designed for space-constrained applications without compromising performance.
  • Wide Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The HMC948LP3E is ideal for use in a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Communication Systems

Conclusion

Analog Devices Inc.'s HMC948LP3E is a testament to their commitment to providing high-quality, high-performance RF and microwave solutions. Its broad frequency range, high isolation, low conversion loss, and compact form factor make it an excellent choice for engineers and designers looking to enhance their RF designs with a reliable and efficient mixer component.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess