EN
  • EN
  • DE

HMC963LC4

Part No HMC963LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 6GHZ-26.5GHZ 24CSMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 6GHz ~ 26.5GHz 24-CQFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-TFCQFN Exposed Pad
Case / Package 24-CQFN (4x4)
Family Name HMC963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-3429, HMC963LC4-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873821-HMC963LC4
Ultra Librarian 3D Model Ultra Librarian HMC963LC4 CAD Model

Description

Product Overview: HMC963LC4 - Analog Devices Inc.

The HMC963LC4 is a high-performance, wideband, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc. to address a variety of applications requiring precise frequency generation and modulation. Its design is optimized to deliver exceptional phase noise performance and high output power across a wide frequency range, making it an ideal component for use in microwave radios, test instrumentation, and military radar systems.

This VCO operates over a frequency range of 7 GHz to 13 GHz, which can be tuned via an analog voltage control input. It offers a typical tuning sensitivity of 1200 MHz/V and a phase noise performance of -100 dBc/Hz at 100 kHz offset, ensuring clean signal generation for high fidelity applications. The HMC963LC4 is packaged in a compact 4x4 mm ceramic leadless chip carrier (LCC), which is suitable for surface mount technology (SMT) and offers excellent thermal performance.

The device integrates resonators, negative resistance devices, and varactor diodes, which together provide a complete VCO solution that simplifies design and reduces component count. It also features an output buffer amplifier that provides isolation between the VCO and the load, which helps to maintain stable operation over various load conditions.

Analog Devices Inc. has engineered the HMC963LC4 to deliver robust performance with a supply voltage of +5V and a typical current consumption of 95 mA. This VCO has been built with reliability in mind, meeting stringent quality standards and ensuring consistent performance in demanding environments.

For designers looking for a versatile and high-quality VCO, the HMC963LC4 from Analog Devices Inc. offers an excellent blend of wideband capability, low phase noise, and ease of integration, making it a top choice for sophisticated frequency generation needs.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5264 $66.5264
2+ $62.3158 $124.6316
3+ $60.2106 $180.6318
4+ $56.0000 $224.0000
5+ $53.8948 $269.4740
6+ $51.7895 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess