EN
  • EN
  • DE

JM38510/12103BJA

Part No JM38510/12103BJA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 24CDIP / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number JM38510/12103
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 922386-JM38510/12103BJA
Ultra Librarian 3D Model Ultra Librarian JM38510/12103BJA CAD Model

Description

Product Overview: JM38510/12103BJA from Analog Devices Inc.

The JM38510/12103BJA is a precision integrated circuit from Analog Devices Inc., renowned for its high reliability and performance. This product is designed to cater to a wide range of applications, from military and aerospace to industrial and commercial systems that demand the utmost accuracy and stability under varying conditions.

Key Features

  • High Precision: The JM38510/12103BJA offers exceptional accuracy, making it ideal for critical applications where precision is paramount.
  • Robust Performance: Engineered to withstand harsh environments, this device maintains its performance over a wide range of temperatures and conditions.
  • Durable: Its sturdy construction ensures long-term reliability, an essential quality for components used in high-stakes applications.

Applications

The versatile nature of the JM38510/12103BJA allows it to be used in various high-demand applications, including:

  • Avionics and aerospace systems
  • Military hardware
  • Precision instrumentation
  • Industrial control systems

Quality and Standards

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The JM38510/12103BJA is no exception and is manufactured in compliance with stringent industry standards, ensuring it meets the requirements for military and aerospace-grade components.

Technical Specifications

The JM38510/12103BJA comes with a set of technical specifications that highlight its performance characteristics. Customers should refer to the detailed datasheet for in-depth information, including electrical parameters, pin configurations, and package details.

Ordering and Availability

For those interested in purchasing the JM38510/12103BJA, information regarding pricing, availability, and ordering options can be obtained directly from Analog Devices Inc. or authorized distributors. It is recommended to verify the part number and specifications before placing an order to ensure the correct product is received.

With its combination of precision, durability, and versatility, the JM38510/12103BJA from Analog Devices Inc. stands out as a top choice for professionals seeking a reliable integrated circuit for their high-performance applications.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess